EN
  • EN
  • DE

ADM9240ARU

Part No ADM9240ARU
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Low Cost Microprocessor System Hardware Monitor / Processor Supervisor 6 Active High/Active Low/Open Drain 24-Pin TSSOP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173019-ADM9240ARU
Popularity Medium
Supply and Demand Status Limited
Family Name ADM9240ARU
Introduction Date February 18, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM9240ARU CAD Model

Description

ADM9240ARU by Analog Devices Inc.

The ADM9240ARU is a multifaceted integrated circuit designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This innovative product combines an array of features that make it an ideal choice for system health monitoring, particularly in computer and telecommunications systems where reliability and precision are paramount.

Key Features and Benefits

  • System Monitoring: The ADM9240ARU is engineered to monitor various system parameters, including power supply voltages, fan speeds, and temperature. This ensures that systems operate within their specified limits, enhancing overall reliability.
  • Integrated Temperature Sensor: With an onboard temperature sensor, the ADM9240ARU provides accurate readings of the ambient temperature, which is critical for maintaining optimal operating conditions and preventing overheating.
  • Voltage Sensing: This device can sense both positive and negative power supply voltages, which is essential for comprehensive power management and fault detection.
  • Fan Speed Control: The ADM9240ARU has the capability to control and monitor the speed of up to two fans, allowing for dynamic cooling adjustments based on system requirements.
  • Serial Bus Interface: It features a Serial System Management Bus (SMBus) interface, enabling easy communication with the host system for data exchange and configuration settings.
  • Programmable Interrupts: Programmable interrupt outputs are provided to alert the host system of any out-of-specification conditions, allowing for quick response to potential issues.

Applications

The ADM9240ARU is versatile and can be used in a variety of applications, including:

  • Server and workstation health monitoring
  • Telecommunications equipment
  • Industrial control systems
  • Embedded systems

Technical Specifications

The ADM9240ARU comes in a TSSOP-24 package and operates over a wide temperature range, making it suitable for diverse environments. It is designed for a supply voltage of typically 5V, and its low power consumption makes it an energy-efficient choice for continuous monitoring tasks.

With its comprehensive feature set, the ADM9240ARU from Analog Devices Inc. is a critical component for any system requiring reliable monitoring and control of operational parameters.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
ATI
Lowest to $17.8632
Amd
Lowest to $6.5223
ON Semiconductor
Lowest to $10.2980
Intel
Lowest to $55.5705
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Lowest to $1.6320
Amd
Lowest to $12.2349

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess