EN
  • EN
  • DE

ADMP421ACEZ

Part No ADMP421ACEZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0934+
Reference case LGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709376-ADMP421ACEZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMP421ACEZ CAD Model

Description

The ADMP421ACEZ is a high-quality, omnidirectional digital microphone from the reputable manufacturer, Analog Devices Inc. This state-of-the-art microphone is based on MEMS (Micro-Electro-Mechanical Systems) technology, ensuring superior audio capture with a compact footprint, making it ideal for a wide range of applications including smartphones, tablets, teleconferencing systems, digital cameras, and more.

Key Features

  • Omnidirectional Pickup Pattern: The ADMP421ACEZ offers consistent sensitivity and frequency response in all directions, providing flexibility in microphone placement and ensuring clear audio capture regardless of the sound source orientation.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, this microphone delivers clean and clear audio, minimizing background noise and enhancing the overall sound quality.
  • Extended Frequency Response: The microphone's wide frequency response range makes it suitable for capturing a variety of sounds, from the subtle nuances of a voice to the full range of musical instruments.
  • Digital Output: The ADMP421ACEZ features a digital I²S (Inter-IC Sound) interface for seamless integration with digital systems, providing high-fidelity audio data without the need for additional analog to digital conversion.
  • Low Power Consumption: Designed for battery-powered devices, the microphone is optimized for low power consumption, contributing to longer device battery life.
  • Stable Performance: The ADMP421ACEZ is engineered to maintain consistent performance across a range of environmental conditions, ensuring reliable operation in various applications.

Applications

The ADMP421ACEZ's versatile design and superior audio quality make it an excellent choice for:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Teleconferencing Equipment
  • Wearable Technology
  • Smart Home Devices
  • Audio and Video Recording

Technical Specifications

Parameter Specification SNR 65 dB Frequency Response 100 Hz to 15 kHz Supply Voltage 1.8 V Interface I²S Digital Output Operating Temperature -40°C to +85°C

With its robust design and advanced features, the ADMP421ACEZ from Analog Devices Inc. is a premier choice for developers and manufacturers seeking to incorporate high-quality audio capture into their products.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1585 $115.8500
155+ $1.1227 $174.0185
215+ $1.0869 $233.6835
280+ $1.0499 $293.9720
370+ $0.9413 $348.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess