EN
  • EN
  • DE

ADN2841ACPZ-32

Part No ADN2841ACPZ-32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 2.7GBPS 5.5V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Laser Diode Driver
Data Rate 2.7Gbps
Number of Channels 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 50mA
Current - Modulation 80mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Mounting SMD
Win Source Part Number 767975-ADN2841ACPZ-32
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2841
Introduction Date March 25, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADN2841ACPZ-32 CAD Model

Description

Analog Devices Inc. ADN2841ACPZ-32: High-Speed Laser Diode Driver

The ADN2841ACPZ-32 is a cutting-edge laser diode driver designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically engineered to deliver high-speed, precise control of laser diodes in a variety of optical communication systems.

Key Features:

  • High-Speed Operation: The ADN2841ACPZ-32 is capable of driving laser diodes at data rates up to 2.7 Gbps, making it an excellent choice for fast and reliable data transmission in applications such as fiber optic networks.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode despite variations in temperature or aging, thereby maintaining stable performance over time.
  • Integrated Bias Current Generator: The device includes an on-chip bias current generator that simplifies the design process by reducing the need for external components.
  • Extinction Ratio Control: The ADN2841ACPZ-32 provides precise control over the extinction ratio, which is crucial for maintaining signal integrity in optical communication systems.
  • Thermal Protection: Built-in thermal shutdown functionality protects the laser diode from damage due to excessive heat, enhancing the overall reliability of the system.
  • Compact Form Factor: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2841ACPZ-32 saves valuable board space and is suitable for space-constrained applications.

Applications:

The ADN2841ACPZ-32 is ideal for use in a wide range of high-speed optical communication systems, including:

  • Synchronous Optical Networking (SONET) / Synchronous Digital Hierarchy (SDH)
  • Gigabit Ethernet
  • Fiber Channel
  • Dense Wavelength Division Multiplexing (DWDM) systems

With its robust feature set and high-speed capabilities, the ADN2841ACPZ-32 from Analog Devices Inc. is a premier solution for designers seeking to enhance the performance and reliability of their optical communication systems. Its integration of multiple functionalities into a single chip not only simplifies the design process but also contributes to a reduction in overall system costs.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess