EN
  • EN
  • DE

ADN2855ACPZ

Part No ADN2855ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC GPON 200MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose GPON, BPON, GEPON
Input CML
Output LVDS
Number of Circuits 1
Frequency - Max 200MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 767976-ADN2855ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2855
Introduction Date January 19, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADN2855ACPZ CAD Model

Description

Product Overview: ADN2855ACPZ by Analog Devices Inc.

The ADN2855ACPZ from Analog Devices Inc. is a high-performance Continuous Rate Clock and Data Recovery (CDR) with an integrated Limiting Amplifier. It is designed to operate over a wide range of data rates, making it a versatile choice for various applications, including optical networks, data communication, and high-speed telecommunication systems.

Key Features

  • Adjustable Data Rate: The device supports a wide range of data rates from 6.5 Gbps to 11.3 Gbps, making it suitable for a variety of protocols and applications.
  • Integrated Limiting Amplifier: The built-in limiting amplifier with programmable output amplitude ensures optimal signal conditioning for improved signal integrity.
  • Loss of Signal Detection: The ADN2855ACPZ is equipped with a loss of signal (LOS) detection feature that provides a reliable indication of signal presence and quality.
  • Low Power Consumption: Engineered for efficiency, the device operates with low power consumption, which is critical for thermal management and energy savings in dense system designs.
  • Reference-Free Operation: This CDR does not require an external reference clock for operation, simplifying the design and reducing system complexity.
  • Programmable Loop Bandwidth: The flexibility to adjust the loop bandwidth allows optimization for different system requirements and noise environments.
  • Compact Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2855ACPZ is ideal for space-constrained applications.

Applications

The ADN2855ACPZ is well-suited for a variety of high-speed communication applications, including:

  • Optical Network Equipment
  • Fiber Channel Systems
  • SONET/SDH Equipment
  • High-Speed Data Acquisition Systems
  • Backplane and Cable Data Communication

Analog Devices Inc. is known for its commitment to high-quality and reliable semiconductor products, and the ADN2855ACPZ is no exception. With its robust feature set and flexible design, it stands as an excellent choice for system designers looking to enhance performance and maintain signal integrity in high-speed data environments.

You May Also Be Interested in

Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess