EN
  • EN
  • DE

TMS32C6414EGLZ7E3

Part No TMS32C6414EGLZ7E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS 532-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797630-TMS32C6414EGLZ7E3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6414E
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EGLZ7E3 CAD Model

Description

The TMS32C6414EGLZ7E3 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficient power consumption. This product is part of TI's TMS320C64x family, which is widely used in applications requiring intensive signal processing tasks such as telecommunications, imaging, audio processing, and industrial control systems.

Key Features:

  • High-Speed Performance: The TMS32C6414EGLZ7E3 operates at a core frequency of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second), which allows for rapid data processing and real-time performance in demanding applications.
  • Advanced Architecture: It features the VelociTI.2™ architecture, which enhances parallelism and improves instruction throughput, thereby optimizing the DSP for complex signal processing tasks.
  • Large On-Chip Memory: This DSP comes with integrated memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to suit specific application requirements.
  • External Memory Interface: The device supports a wide range of external memory interfaces, including DDR SDRAM, allowing for flexible and scalable memory solutions.
  • High Bandwidth Peripheral Integration: With multiple high-speed peripherals such as gigabit Ethernet MACs, PCI-X interface, and UTOPIA Level 2 interfaces, this DSP supports a variety of communication protocols.

Applications:

The TMS32C6414EGLZ7E3 is ideally suited for applications that require intensive signal processing capabilities, including:

  • Wireless infrastructure (e.g., base stations for 3G and 4G networks)
  • Medical imaging systems (e.g., MRI, CT scanners)
  • High-definition video and audio processing
  • Industrial control and automation systems
  • Test and measurement equipment

With its robust set of features and capabilities, the TMS32C6414EGLZ7E3 from Texas Instruments is a powerful solution for developers looking to leverage advanced DSP technology to drive their high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess