EN
  • EN
  • DE

ADN2891ACPZ-WP

Part No ADN2891ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP LIM 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Voltage - Input Offset 100 µV
Current - Supply 45mA
Voltage - Supply Span (Min) 2.9 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 95°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADN2891
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.33.0001
Win Source Part Number 910574-ADN2891ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADN2891ACPZ-WP CAD Model

Description

ADN2891ACPZ-WP: High-Speed Limiting Amplifier by Analog Devices Inc.

The ADN2891ACPZ-WP is a premium-grade limiting amplifier designed by Analog Devices Inc., engineered to deliver superior performance in fiber optic communication systems. This component is part of the company's extensive portfolio of high-speed signal processing solutions, and it is tailored to meet the stringent requirements of applications that demand fast and reliable signal amplification.

Encased in a compact 3 mm x 3 mm, 16-lead LFCSP package, the ADN2891ACPZ-WP is suitable for space-constrained applications while providing robust functionality. The device is characterized by its wide bandwidth and high gain, which are essential for maintaining signal integrity in optical networks. It is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for gigabit Ethernet, Fibre Channel, and other high-speed data transmission protocols.

This limiting amplifier boasts a typical differential input sensitivity of 5 mV, ensuring that even the weakest of signals can be accurately detected and amplified. Furthermore, the ADN2891ACPZ-WP features a programmable loss of signal (LOS) detection circuit, which can be configured to suit various threshold levels. This enables the device to provide a reliable indication of signal presence or absence, which is critical for maintaining the integrity of communication systems.

The ADN2891ACPZ-WP also offers a wide range of power supply options, operating efficiently with a single 3.3V supply. Its power consumption is optimized for energy-sensitive applications, making it a suitable choice for deployment in both portable and fixed telecom equipment. Additionally, the device is equipped with a PECL-compatible output, facilitating easy integration with existing digital systems.

With its industrial temperature range of -40°C to +85°C, the ADN2891ACPZ-WP is designed to operate reliably in harsh environments, ensuring consistent performance regardless of external conditions. This makes it an excellent choice for outdoor applications or equipment exposed to extreme temperatures.

Analog Devices Inc. has a reputation for producing high-quality components that meet the evolving demands of the telecommunications industry, and the ADN2891ACPZ-WP is no exception. It is a testament to the company's commitment to innovation and excellence in the field of high-speed signal processing.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess