ADN4670BCPZ - High-Speed Digital Isolator
The ADN4670BCPZ is a cutting-edge high-speed digital isolator from Analog Devices Inc., designed to facilitate robust and reliable communication in electrically noisy environments. This component is part of the broad portfolio of isolation products that Analog Devices offers, known for their performance and dependability.
Key Features
- High Data Rates: Supports data rates up to 600 Mbps, making it suitable for high-speed data transfer applications.
- Robust Isolation: Provides galvanic isolation of up to 3.75 kV RMS, ensuring protection against high voltage spikes and common-mode transients.
- Low Power Consumption: Features a typical power consumption of only 1.5 mA per channel at 100 Mbps, which helps to minimize the overall energy usage of the system.
- Reduced EMI: The device employs edge rate control, which significantly reduces electromagnetic interference (EMI), thereby enhancing signal integrity.
- Wide Temperature Range: Operates over an industrial temperature range from -40°C to +105°C, ensuring reliability across various operating conditions.
Applications
The ADN4670BCPZ is ideal for a variety of applications that require high-speed data transfer with electrical isolation, such as:
- Industrial field buses
- Programmable logic controllers (PLCs)
- Data acquisition systems
- Medical equipment
- Automotive control systems
Technical Specifications
Parameter
Value
Data Rate (max)
600 Mbps
Isolation Voltage
3.75 kV RMS
Power Supply Voltage
3.0 V to 3.6 V
Operating Temperature
-40°C to +105°C
Package
20-lead LFCSP
With its robust design and high-speed capabilities, the ADN4670BCPZ from Analog Devices Inc. is a top choice for engineers looking to enhance their systems with reliable isolation without compromising on data throughput.