The ADN4692EBRZ is a robust, high-performance RS-485/RS-422 transceiver from Analog Devices Inc., designed to operate in demanding industrial environments. This transceiver is engineered to facilitate bidirectional data communication on balanced transmission lines, making it an ideal choice for long-distance and high-speed applications.
Key Features
- Low Power Consumption: With a 3.3 V power supply, the ADN4692EBRZ is optimized for low power operation, making it suitable for energy-efficient systems.
- High Data Rates: Capable of supporting data rates up to 16 Mbps, this transceiver can handle high-speed data transmission with ease.
- Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
- Robust ESD Protection: It features ±15 kV ESD protection on the transceiver's bus pins, providing resilience against electrostatic discharge events.
- Half-Duplex Operation: The ADN4692EBRZ supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- Fail-Safe Receiver: The fail-safe receiver ensures a known state on the bus lines if they are open, shorted, or idle, enhancing data integrity.
Applications
The versatility of the ADN4692EBRZ makes it suitable for a wide range of applications, including:
- Industrial control and automation
- Building automation
- Factory automation networks
- Instrumentation
- Telecommunications systems
Product Specifications
Parameter
Value
Part Number
ADN4692EBRZ
Manufacturer
Analog Devices Inc.
Supply Voltage
3.3 V
Data Rate
Up to 16 Mbps
ESD Protection
±15 kV
Temperature Range
-40°C to +125°C
Package
8-SOIC
For more detailed information, please refer to the ADN4692EBRZ datasheet provided by Analog Devices Inc.