EN
  • EN
  • DE
  • IT

ADP1109AAR-5

Part No ADP1109AAR-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER FIXED 5V DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 9V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1109
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558432-ADP1109AAR-5
Ultra Librarian 3D Model Ultra Librarian ADP1109AAR-5 CAD Model

Description

Product Overview: ADP1109AAR-5 by Analog Devices Inc.

The ADP1109AAR-5 is a versatile and robust step-up/step-down switching regulator produced by Analog Devices Inc., a leading company in the semiconductor industry. This component is designed to cater to a wide array of applications that require efficient power conversion and regulation. Its ability to operate in both step-up (boost) and step-down (buck) modes makes it an ideal choice for systems that need to maintain a stable voltage level despite variations in the input voltage.

Key Features:

  • Flexible Voltage Conversion: The ADP1109AAR-5 supports input voltages from 2.0V to 30V and can provide output voltages as high as 30V, making it suitable for applications that operate within a broad range of power supplies.
  • Adjustable Output: Users can adjust the output voltage through external resistors, which provides design flexibility and precision to meet specific requirements.
  • High Efficiency: This switching regulator is capable of delivering efficiencies up to 85%, ensuring minimal power loss during the conversion process.
  • Current Limiting: The device includes an internal current-limiting feature, which protects the regulator from overcurrent conditions that could potentially damage the system or the regulator itself.
  • Thermal Protection: An integrated thermal shutdown function safeguards the device against overheating, adding an extra layer of protection for the system's longevity.

Applications:

The ADP1109AAR-5 is suited for a diverse range of applications, including but not limited to:

  • Battery-powered devices where the input voltage can vary significantly as the battery discharges.
  • Portable electronics that require consistent voltage levels for optimal operation.
  • Automotive applications where the input voltage can fluctuate due to changes in the car's electrical system.
  • Industrial control systems that require a stable power supply even with varying input voltages.

With its combination of flexibility, efficiency, and protection features, the ADP1109AAR-5 from Analog Devices Inc. stands out as a reliable choice for designers looking to optimize power management in their electronic projects. Whether you're developing a new portable gadget or upgrading an industrial control system, this switching regulator is engineered to meet your power conversion needs with precision and durability.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess