EN
  • EN
  • DE
  • IT

ADP1109AR-12

Part No ADP1109AR-12
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER, 12V DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 9V
Voltage - Output (Min/Fixed) 12V
Current - Output 1.2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1109
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558434-ADP1109AR-12
Ultra Librarian 3D Model Ultra Librarian ADP1109AR-12 CAD Model

Description

Analog Devices Inc. ADP1109AR-12: Efficient and Versatile Step-Up/Step-Down Voltage Converter

The ADP1109AR-12 from Analog Devices Inc. is a highly integrated and efficient voltage converter capable of operating in both step-up and step-down modes. This versatile component is designed to meet the rigorous demands of a wide array of electronic applications, ranging from portable devices to complex industrial systems.

Key Features:

  • Flexible Voltage Conversion: The ADP1109AR-12 can step up a low voltage input to a higher voltage output, as well as step down a high voltage input to a lower voltage output, making it suitable for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage within a range by adjusting external resistors, providing design flexibility and the ability to cater to specific requirements.
  • High Efficiency: With its efficient design, the ADP1109AR-12 ensures minimal power loss during conversion, which is crucial for battery-powered devices where energy conservation is key.
  • Low Battery Detector: The built-in low battery detector alerts the system when the battery voltage falls below a predetermined threshold, ensuring reliable operation and preventing deep discharge.
  • Compact Packaging: The device comes in a small footprint, making it ideal for space-constrained applications without compromising on performance.

Applications:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Industrial Power Supplies
  • Energy Harvesting Systems

The ADP1109AR-12 is a testament to Analog Devices Inc.'s commitment to providing high-quality power management solutions. With its ability to efficiently handle varying input voltages and provide a stable output, this voltage converter is an excellent choice for designers looking to create robust and reliable electronic products. Whether you're developing a new portable gadget or upgrading an industrial power system, the ADP1109AR-12 offers the performance and versatility needed to meet your power supply challenges.

For detailed technical specifications and application notes, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This resource offers valuable insights into the operation of the ADP1109AR-12 and guidance on how to integrate it into your next project successfully.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess