EN
  • EN
  • DE
  • IT

ADP1111AN-12

Part No ADP1111AN-12
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC MULTI CONFIG 12V .2A 8DIP / Switching Regulator IC Output 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADP1111
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1381352-ADP1111AN-12
Ultra Librarian 3D Model Ultra Librarian ADP1111AN-12 CAD Model

Description

Product Overview: ADP1111AN-12 from Analog Devices Inc.

The ADP1111AN-12 is a versatile and robust step-up/step-down switching regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This component is ideal for applications requiring efficient voltage regulation across a wide range of input voltages, delivering a fixed output of 12V with high efficiency and reliability.

Constructed with high-quality materials and engineered to meet stringent industry standards, the ADP1111AN-12 is suitable for a variety of applications, from portable devices to industrial systems. Its switching technology allows for a compact footprint, making it an excellent choice for space-constrained environments.

Key Features:

  • Fixed 12V Output: The device provides a stable and regulated 12V output, suitable for consistent power supply needs.
  • High Efficiency: With its advanced switching technology, the ADP1111AN-12 offers high efficiency, reducing power loss and heat generation.
  • Versatile Input Voltage Range: It can operate with input voltages varying from below the output voltage up to 30V, accommodating a wide range of power sources.
  • Adjustable Current Limiting: The built-in current limit feature protects the device and the load from overcurrent conditions.
  • Thermal Overload Protection: The thermal protection circuitry ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Battery Detector: An integrated low battery detector signals when the input voltage falls below a user-defined threshold, useful for battery-powered applications.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Telecommunications
  • Automotive Systems

The ADP1111AN-12's compact size, combined with its power efficiency and protective features, make it a reliable and essential component for designers and engineers looking to create high-performance electronic products. Analog Devices Inc. ensures that this switching regulator meets the highest quality and performance standards, providing a dependable solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess