EN
  • EN
  • DE
  • IT

ADP1111AN-5

Part No ADP1111AN-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC MULTI CONFIG 5V .2A 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number ADP1111
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558440-ADP1111AN-5
Ultra Librarian 3D Model Ultra Librarian ADP1111AN-5 CAD Model

Description

ADP1111AN-5 Step-Up/Down Voltage Regulator

The ADP1111AN-5 is a versatile and robust voltage regulator from the renowned manufacturer Analog Devices Inc. This component is designed to cater to a wide range of power management applications by offering both step-up and step-down voltage regulation capabilities. Its flexibility makes it an ideal choice for portable devices, as well as for fixed electronic systems that require a stable power supply.

Key Features:

  • Adjustable Output: The ADP1111AN-5 allows for an adjustable output voltage, which can be set using external resistors. This feature provides users with the flexibility to tailor the output to their specific needs, whether it's for a step-up or step-down application.
  • High Efficiency: With its high-efficiency design, the ADP1111AN-5 ensures minimal power loss during voltage conversion, which is critical for battery-powered applications where energy conservation is paramount.
  • Current Limiting: The device includes an inherent current limiting feature that protects the regulator and the downstream components from damage due to overcurrent conditions.
  • Thermal Overload Protection: The ADP1111AN-5 is equipped with thermal overload protection, which prevents the device from overheating and ensures reliable operation under various thermal conditions.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, accommodating various power sources and making it suitable for diverse applications.
  • Low Battery Detector: An integrated low battery detector signals when the input voltage falls below a preset threshold, which is crucial for battery-operated devices to prevent deep discharge.

Applications:

The ADP1111AN-5 is widely used in applications that require a reliable and efficient power supply. These include:

  • Portable Computers and PDAs
  • Battery-powered Equipment
  • DC Power Backup Systems
  • Telecommunication Systems
  • Automotive Electronics

With its combination of features, the ADP1111AN-5 from Analog Devices Inc. stands out as a high-performance solution for designers looking to implement a flexible and reliable power management system in their electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess