EN
  • EN
  • DE
  • IT

ADP1111ANZ-5

Part No ADP1111ANZ-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV 5V 0.4A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 5V
Output Current 400mA (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 767981-ADP1111ANZ-5
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1111
Introduction Date November 20, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1111ANZ-5 CAD Model

Description

The ADP1111ANZ-5 from Analog Devices Inc. is a highly versatile and efficient voltage regulator designed to cater to a wide range of applications. This step-up/step-down voltage regulator is an ideal solution for systems that require a stable and reliable power supply, with the flexibility to adapt to varying input voltages while maintaining a constant output.

Key Features

  • Adjustable Output Voltage: The ADP1111ANZ-5 offers an adjustable output voltage feature, which allows designers to set the voltage to the desired level to meet specific circuit requirements.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps in reducing power loss and improving system reliability.
  • Versatile Voltage Ranges: It supports a wide input voltage range, making it suitable for battery-powered devices and other applications with varying power sources.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the circuitry from damage due to excessive heat.
  • Current Limiting: With an integrated current-limiting feature, the ADP1111ANZ-5 prevents damage to the regulator and the load in the event of an overcurrent condition.

Applications

The ADP1111ANZ-5 is highly suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Embedded systems
  • Automotive applications
  • Telecommunications equipment

Technical Specifications

Parameter Value Output Voltage Adjustable Input Voltage Range 2.7V to 12V Output Current Up to 200 mA (Vin > 2.7V) Package Type DIP-8

Overall, the ADP1111ANZ-5 is a reliable and flexible solution for power regulation needs, backed by the quality and expertise of Analog Devices Inc. Whether for prototyping or mass production, this voltage regulator is a smart choice for engineers looking for performance and adaptability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess