EN
  • EN
  • DE

ADP121-ACBZ30R7

Part No ADP121-ACBZ30R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 4WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.82x0.82)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Current - Output 150mA
Current - Quiescent (Iq) 21 µA
Current - Supply (Max) 40 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.82x0.82)
Base Product Number ADP121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP121-ACBZ30R7-ND,-2735-ADP121-ACBZ30R7CT,-2735-ADP121-ACBZ30R7DKR,ADP121-ACBZ30R7CT,ADP121-ACBZ30R7TR,2156-ADP121-ACBZ30R7,ADP121ACBZ30R7,ANAANAADP121-ACBZ30R7,ADP121-ACBZ30R7DKR
Standard Package 3,000
Win Source Part Number 1024358-ADP121-ACBZ30R7
Ultra Librarian 3D Model Ultra Librarian ADP121-ACBZ30R7 CAD Model

Description

The ADP121-ACBZ30R7 is a state-of-the-art linear regulator offered by Analog Devices Inc., a leader in high-performance analog technology. This ultra-low dropout (LDO) regulator is designed for applications that require precise voltage regulation and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog and RF circuits.

With an input voltage range of 2.3 V to 5.5 V, the ADP121-ACBZ30R7 is capable of delivering a fixed output voltage of 3.0 V, which is essential for consistent performance in a variety of electronic devices. The device boasts a low dropout voltage of just 110 mV at 100 mA load, ensuring efficient operation even when the input voltage is close to the output voltage.

The ADP121-ACBZ30R7 can supply up to 150 mA of output current, making it suitable for powering a wide range of ICs and microprocessors. Additionally, the regulator features low quiescent current, which is beneficial for battery-powered applications where extending battery life is crucial.

One of the key attributes of this LDO is its high PSRR of 75 dB at 1 kHz, which significantly reduces the sensitivity to variations in the input supply, thus providing a stable and noise-free voltage to the load. Moreover, the device includes several safety features such as over-current protection and thermal overload protection, which safeguards the system from damage under extreme conditions.

The ADP121-ACBZ30R7 comes in a compact, 4-ball 0.4 mm pitch WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices, such as smartphones, tablets, and medical devices.

In summary, the ADP121-ACBZ30R7 from Analog Devices Inc. is a high-performance, ultra-low dropout linear regulator that offers precise voltage regulation, high PSRR, and low quiescent current, all packed in a tiny, reliable package. It is a perfect power management solution for modern electronic applications where efficiency and space are at a premium.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess