EN
  • EN
  • DE

ADP121-AUJZ33R7

Part No ADP121-AUJZ33R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.135V @ 150mA
Output Current 150mA
Operating Supply Current 21μA to 40μA
PSRR 60dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.09V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009099-ADP121-AUJZ33R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP121-AUJZ33R7 CAD Model

Description

ADP121-AUJZ33R7: Low Dropout Linear Regulator by Analog Devices Inc.

Product Overview:

The ADP121-AUJZ33R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This linear regulator offers a fixed output voltage of 3.3V, providing a stable and reliable power supply for various electronic applications. The device is particularly suitable for portable and battery-powered systems due to its low quiescent current and small package size.

Key Features:

  • Output Voltage: Fixed 3.3V output, ensuring compatibility with a wide range of devices requiring a 3.3V power source.
  • High Accuracy: Maintains tight regulation with an accuracy of ±1%, delivering consistent performance under varying conditions.
  • Low Dropout: Operates with a very low dropout voltage, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Features a low quiescent current of typically 11 μA, making it ideal for battery-powered applications where power conservation is critical.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the power supply and connected components.
  • Package: Available in a compact, 5-lead TSOT package, allowing for efficient use of board space in space-constrained applications.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Medical Devices
  • Wireless Communication Systems
  • GPS Devices
  • Camera Modules
  • Other Electronic Devices Requiring a 3.3V Supply

With its combination of high performance, low power consumption, and advanced protection features, the ADP121-AUJZ33R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic products. Its reliability and efficiency make it a go-to component for a multitude of applications demanding a stable and efficient power supply.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3813 $55.2520
90+ $1.1334 $102.0060
140+ $1.0979 $153.7060
190+ $1.0625 $201.8750
245+ $1.0271 $251.6395
330+ $0.9209 $303.8970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess