EN
  • EN
  • DE

ADP3169JRU-REEL

Part No ADP3169JRU-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers - Application Specific
Description VRM9.0 2/3-PHASE FOR INTEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 42949-ADP3169JRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3169JRU-REEL CAD Model

Description

ADP3169JRU-REEL by Analog Devices Inc.

The ADP3169JRU-REEL from Analog Devices Inc. is a highly integrated and efficient multiphase synchronous buck switching regulator controller. Designed to meet the rigorous power demands of high-performance processors, this controller is optimized for converting a 12 V main supply into the low voltage, high current power required by CPUs.

Key Features:

  • Multi-Phase Power Control: The ADP3169JRU-REEL supports multi-phase operation, which significantly reduces the required output capacitance by canceling the ripple currents of individual phases.
  • High Efficiency: The controller is designed for high-efficiency power conversion, which is critical for reducing heat generation and improving system reliability in high-performance computing applications.
  • Precision Voltage Regulation: It features precision voltage regulation to ensure a stable and accurate supply voltage for the processor, which is essential for maintaining system stability and performance.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the regulator for efficiency or component size depending on the specific application needs.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the processor and other components from damage due to supply voltage spikes.
  • Power Good Output: A 'power good' output signal is provided, which can be used to implement sequencing or as a diagnostic feature to ensure proper system function before enabling the processor.

Applications:

The ADP3169JRU-REEL is ideal for a wide range of applications, particularly those requiring high power density and efficiency, such as:

  • Desktop and server motherboards
  • Graphics cards
  • Netcom equipment
  • Data storage systems
  • Embedded systems

Product Packaging:

This controller is available in a Reel package, which facilitates efficient mounting and assembly processes, making it an excellent choice for high-volume production environments.

With its robust set of features and capabilities, the ADP3169JRU-REEL from Analog Devices Inc. is an exemplary solution for powering the next generation of computing hardware, delivering both performance and reliability.

You May Also Be Interested in

Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess