EN
  • EN
  • DE

ADM1028ARQ-REEL

Part No ADM1028ARQ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description PWM Fan Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172872-ADM1028ARQ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM1028
Introduction Date April 10, 2003
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM1028ARQ-REEL CAD Model

Description

The ADM1028ARQ-REEL is a high-performance, low-power, on-chip temperature sensor and fan controller designed by Analog Devices Inc. This sophisticated IC is an ideal solution for advanced system temperature monitoring and fan control applications, particularly in computer and telecommunications systems where efficient thermal management is crucial for reliability and performance.

Key Features

  • Temperature Sensing: The ADM1028ARQ-REEL includes a dual-channel temperature sensor, capable of monitoring both its own temperature and the temperature of a remote thermal diode, such as one embedded in a CPU or GPU.
  • Fan Control: It offers sophisticated fan control features, including automatic fan speed control based on temperature readings, which helps to reduce noise and power consumption while ensuring optimal cooling.
  • Programmable Settings: Various aspects of the device's operation, such as temperature thresholds and fan speed profiles, can be programmed via the onboard serial bus interface.
  • Alarm Outputs: The device provides alarm outputs that can trigger external events in response to detected over-temperature conditions, helping to prevent thermal damage.
  • Power Supply: It operates from a single 3.0 V to 5.5 V power supply, making it versatile for use in a wide range of system configurations.

Package and Availability

The ADM1028ARQ-REEL is packaged in a compact 16-lead QSOP (Quarter Size Outline Package), which is suitable for space-constrained applications. The 'REEL' designation indicates that this product is available in tape and reel packaging, which is commonly used for automated manufacturing processes.

Applications

Thanks to its precision and reliability, the ADM1028ARQ-REEL is extensively used in various applications, including:

  • Desktop and notebook computers
  • Server systems
  • Data storage systems
  • Telecommunications equipment
  • Industrial and medical equipment

Analog Devices Inc. is known for its high-quality and innovative semiconductor products, and the ADM1028ARQ-REEL is no exception. This product offers a robust solution for designers looking to enhance system stability and efficiency through precise thermal management.

You May Also Be Interested in

Multicomp
Insulating Kit
Need more? Email Us
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess