EN
  • EN
  • DE

ADP122ACPZ-1.8-R7

Part No ADP122ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 6-LFCSP-UD (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UDFN Exposed Pad, CSP
Case / Package 6-LFCSP-UD (2x2)
Family Name ADP122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP122ACPZ-1.8-R7-ND, ADP122ACPZ-1.8-R7TR, ADP122ACPZ-1.8-R7DKR, ADP122ACPZ-1.8-R7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910601-ADP122ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP122ACPZ-1.8-R7 CAD Model

Description

ADP122ACPZ-1.8-R7 - Low Dropout Linear Regulator

The ADP122ACPZ-1.8-R7 is a high-performance, low dropout linear regulator from Analog Devices Inc. that delivers a fixed output voltage of 1.8V. This component is designed to provide up to 300 mA of output current while maintaining excellent power supply rejection ratio (PSRR) and low noise characteristics, making it ideal for sensitive analog and RF applications.

Key Features:

  • Fixed Output Voltage: The device offers a stable 1.8V output, which is critical for consistent performance in precision applications.
  • High Output Current: Capable of delivering up to 300 mA, this LDO can power a wide range of devices, from microcontrollers to RF circuits.
  • Low Dropout: With a low dropout voltage, the ADP122ACPZ-1.8-R7 can operate efficiently even when the input-to-output differential is minimal, thereby preserving battery life in portable applications.
  • Excellent PSRR: Its high power supply rejection ratio ensures that variations in the input voltage do not affect the output, providing a clean and stable voltage for sensitive components.
  • Low Noise: This regulator is designed to minimize noise, a crucial feature for precision analog circuits and noise-sensitive applications like audio or RF systems.
  • Thermal Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive power dissipation or high ambient temperatures.
  • Small Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP122ACPZ-1.8-R7 is suitable for space-constrained applications.

Applications:

The ADP122ACPZ-1.8-R7 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Data acquisition systems
  • Medical devices
  • Microprocessor/Microcontroller power supplies

With its combination of features, the ADP122ACPZ-1.8-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient voltage regulator to maintain a clean power supply in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1583 $51.7992
57+ $1.7709 $100.9413
88+ $1.7156 $150.9728
121+ $1.6602 $200.8842
156+ $1.6049 $250.3644
209+ $1.4389 $300.7301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess