EN
  • EN
  • DE

ADP1715ARMZ-1.5-R7

Part No ADP1715ARMZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 500MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADP1715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1715ARMZ15R7, ADP1715ARMZ-1.5-R7DKR, ADP1715ARMZ-1.5-R7TR, ADP1715ARMZ-1.5-R7-ND, ADP1715ARMZ-1.5-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910627-ADP1715ARMZ-1.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-1.5-R7 CAD Model

Description

ADP1715ARMZ-1.5-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP1715ARMZ-1.5-R7 is a high-performance linear voltage regulator manufactured by Analog Devices Inc., an industry leader in the design and production of high-quality integrated circuits. This regulator is designed to deliver a fixed 1.5V output voltage with exceptional accuracy and stability, making it an ideal choice for precision applications that require a consistent power supply.

Key Features:

  • Output Voltage: Fixed at 1.5V, the ADP1715ARMZ-1.5-R7 ensures a stable voltage supply for sensitive electronic components.
  • High Output Current: Capable of supplying up to 500mA of output current, this regulator can support a wide range of applications, from simple low-power devices to more demanding circuits.
  • Low Dropout Voltage: With a low dropout voltage, this device maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • High Accuracy: The output voltage accuracy of this regulator is within ±1%, ensuring reliable performance for precision-dependent applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Current Limiting: The current limiting feature prevents the regulator from delivering excessive current, protecting downstream components from potential harm.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in standby mode, making it suitable for battery-powered applications.
  • Package Type: Housed in an 8-lead MSOP (Mini Small Outline Package), the ADP1715ARMZ-1.5-R7 is compact and suitable for space-constrained applications.

Applications:

The ADP1715ARMZ-1.5-R7 is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Data communication equipment
  • Consumer electronics
  • Medical and healthcare systems

With its precision output and robust protection features, the ADP1715ARMZ-1.5-R7 from Analog Devices Inc. is a reliable choice for designers seeking a high-quality voltage regulator for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4372 $58.4928
58+ $1.9997 $115.9826
90+ $1.9372 $174.3480
124+ $1.8747 $232.4628
160+ $1.8122 $289.9520
214+ $1.6248 $347.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess