EN
  • EN
  • DE

S-1111B30PN-NYP-TF

Part No S-1111B30PN-NYP-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185219-S-1111B30PN-NYP-TF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1111B30PN-NYP-TF CAD Model

Description

The S-1111B30PN-NYP-TF is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. This IC is specifically designed to provide a stable and regulated output voltage of 3.0V, making it suitable for a wide array of electronic applications requiring a consistent and reliable power supply. Its compact form factor and efficient operation make it particularly well-suited for portable devices and battery-powered systems.

Applications

  • Smartphones and Mobile Devices: Commonly used in power management circuits to ensure a stable voltage supply for various components.
  • Wearable Technology: Ideal for use in devices such as smartwatches and fitness trackers, given its small size and low power consumption.
  • IoT (Internet of Things) Devices: Provides a stable 3.0V power source for sensors, microcontrollers, and communication modules.
  • Portable Audio Players: Ensures consistent audio quality by regulating the power supplied to audio processing components.
  • Battery-Powered Systems: Extends battery life due to its high efficiency and low quiescent current.

Features

  • Output Voltage: Fixed 3.0V output voltage.
  • High Output Voltage Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected devices.
  • Low Dropout Voltage: Operates efficiently with a minimal input-output voltage differential, maximizing efficiency.
  • Low Current Consumption: Minimizes power loss, thereby extending battery life in portable applications.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the IC when the temperature exceeds safe limits.
  • Small Package: Available in a compact package like SOT-23-5 for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 3.0V output voltage, which is crucial for sensitive electronic components.
  • Extended Battery Life: Low current consumption maximizes the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the IC and connected components from potential failures.
  • Compact Design: Small package allows for seamless integration into densely populated circuit boards.
  • Simplified Design: Fixed output voltage simplifies circuit design, reducing the need for external components.

Technical Specifications: The S-1111B30PN-NYP-TF typically operates within a specified input voltage range (usually 3.2V to 5.5V). It features a low quiescent current, often in the microampere range, and a low dropout voltage that ensures stable operation even when the input voltage is close to the output voltage. The device is commonly available in a small SOT-23-5 package, facilitating its integration into compact designs. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess