EN
  • EN
  • DE
  • IT

ADP151ACBZ-1.2-R7

Part No ADP151ACBZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 200MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 4-WLCSP (0.76x0.76)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-WFBGA, WLCSP
Case / Package 4-WLCSP (0.76x0.76)
Family Name ADP151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP151ACBZ-1.2-R7CT, ADP151ACBZ-1.2-R7DKR, ADP151ACBZ-1.2-R7-ND, ADP151ACBZ12R7, ADP151ACBZ-1.2-R7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860223-ADP151ACBZ-1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP151ACBZ-1.2-R7 CAD Model

Description

ADP151ACBZ-1.2-R7: High-Performance CMOS Linear Regulator

The ADP151ACBZ-1.2-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver a high level of performance for a wide range of applications. This low dropout (LDO) regulator is capable of providing a fixed output voltage of 1.2V, with an impressive output current of up to 200 mA. It is an ideal choice for powering sensitive analog and digital circuits that require a stable and clean power supply.

The device comes in a compact, lead-free, 4-ball WLCSP (Wafer Level Chip Scale Package) that is both space-efficient and suitable for automated assembly processes, making it a perfect solution for space-constrained applications. The ADP151ACBZ-1.2-R7 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby reducing power loss and improving battery life in portable devices.

With an ultra-low quiescent current of typically 28 µA, this LDO is optimized for battery-operated equipment. It contributes to energy savings and prolonged operation time by minimizing the drain on the power source when in standby or idle modes. Furthermore, the ADP151ACBZ-1.2-R7 features excellent line and load regulation, maintaining a consistent output despite variations in input voltage or load current.

The regulator is equipped with a range of protective features to ensure reliable operation under adverse conditions. These include over-current protection, thermal overload protection, and a shutdown function that allows the output to be turned off, thereby reducing power consumption to nearly zero. Additionally, the device has a low power supply rejection ratio (PSRR), which provides superior supply noise rejection, making it suitable for noise-sensitive applications such as RF or precision measurement systems.

Whether you're designing for mobile phones, digital cameras, PDAs, or other portable devices, the ADP151ACBZ-1.2-R7 offers the performance, reliability, and power efficiency needed to enhance your product's capabilities. By choosing this LDO from Analog Devices Inc., you can expect a seamless integration into your design, ensuring a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4623
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0571 $68.7115
150+ $0.8674 $130.1100
235+ $0.8402 $197.4470
320+ $0.8131 $260.1920
415+ $0.7860 $326.1900
555+ $0.7047 $391.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess