The ADP151ACBZ-3.3 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This device provides a fixed output voltage of 3.3V, making it an ideal power management solution for a wide range of applications where voltage regulation is critical.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Low Dropout: Capable of providing a clean and stable output with a minimal difference between the input and output voltage, enhancing efficiency.
- High Output Current: Delivers up to 200 mA of output current, suitable for powering a variety of low-power devices.
- Low Noise: Exhibits exceptionally low noise performance, making it ideal for sensitive RF and analog circuitry.
- Thermal Overload Protection: Features built-in thermal overload protection to safeguard the device under extreme operating conditions.
- Short-Circuit Protection: Includes short-circuit protection, enhancing the reliability of the device and the safety of the system.
- Small Package: Comes in a compact, surface-mount package, allowing for efficient use of board space.
Applications
The ADP151ACBZ-3.3 is versatile and can be employed in various applications including:
- Portable and battery-powered devices
- Medical and healthcare equipment
- Data communication systems
- Imaging and optical systems
- Analog and digital sensor systems
Product Quality and Support
Analog Devices Inc. is known for its commitment to quality and reliability. The ADP151ACBZ-3.3 is designed to meet the stringent requirements of the industry, ensuring performance and longevity. Customers can also benefit from the comprehensive technical support and resources offered by Analog Devices, including datasheets, reference designs, and application notes.
For engineers and designers looking for a dependable voltage regulation solution, the ADP151ACBZ-3.3 presents an optimal choice with its combination of performance, efficiency, and compactness.