Analog Devices ADP151AUJZ-1.8 Voltage Regulator
The ADP151AUJZ-1.8 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a fixed output voltage of 1.8V. This component is sought after for its precision, low noise, and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits, RF applications, and portable devices where power efficiency and stability are critical.
With an input voltage range from 2.2V to 5.5V, the ADP151 is capable of providing up to 200mA of output current, which is impressive considering its small form factor. The device comes in a compact, 5-lead TSOT package, ensuring a minimal footprint on the circuit board and making it suitable for space-constrained applications.
Key Features:
- Fixed Output Voltage: 1.8V with high accuracy.
- Low Dropout: The low dropout voltage allows operation close to the input voltage, maximizing efficiency.
- High Output Current: Capable of delivering up to 200mA of continuous output current.
- Low Noise: With only 9μV rms of output noise, it is ideal for RF and precision analog applications.
- High PSRR: Greater than 70dB at 10kHz, which helps in maintaining output voltage stability against variations in the input voltage.
- Thermal Overload Protection: Ensures the device operates within safe temperature limits.
- Short-Circuit Protection: Provides robustness and reliability under fault conditions.
- No-Bypass Capacitor Required: Simplifies design and reduces component count.
- Low Quiescent Current: Ideal for battery-powered devices due to its power-saving features.
The ADP151AUJZ-1.8 is not just limited to powering sensitive analog circuits; it is also well-suited for microprocessors, data converters, and other digital loads that require a stable power supply. Its excellent load and line transient response ensure a stable output even with rapid changes in load current, which is essential for maintaining the performance of the powered device.
For designers and engineers looking for a reliable and efficient voltage regulator that occupies minimal PCB space while delivering optimal performance, the ADP151AUJZ-1.8 from Analog Devices Inc. is an excellent choice.