EN
  • EN
  • DE

ADP1611ARMZ-R7

Part No ADP1611ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 1.2A (Switch)
Frequency - Switching 700kHz, 1.23MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1014939-ADP1611ARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1611ARMZ-R7 CAD Model

Description

ADP1611ARMZ-R7: High-Efficiency, Adjustable Step-Up DC-DC Converter

The ADP1611ARMZ-R7 is a versatile and efficient step-up DC-DC converter manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and high-performance component is designed to meet the power management needs of a wide range of applications, including portable devices, medical equipment, and industrial instrumentation.

Key Features

  • Adjustable Output Voltage: The ADP1611ARMZ-R7 allows for an adjustable output voltage range, which can be set from 2.5 V to 20 V via an external resistor divider, catering to various application requirements.
  • High Efficiency: With a typical efficiency of up to 90%, this converter helps to maximize battery life in portable applications and reduces heat dissipation in all systems.
  • Wide Input Voltage Range: The device operates on an input voltage from 2.5 V to 5.5 V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH, as well as other standard power sources.
  • Integrated Power Switch: The inclusion of a 2 A, 0.2 Ω power switch within the IC helps reduce the number of external components required, thereby saving board space and overall cost.
  • Frequency Adjustability: The switching frequency is adjustable from 600 kHz to 1.4 MHz, allowing designers to balance efficiency with external component size.
  • Soft Start Feature: The ADP1611ARMZ-R7 incorporates a soft start feature to minimize inrush current during startup, providing a controlled voltage ramp-up and preventing system overload.

Applications

  • Portable Electronics
  • Medical Devices
  • Wireless and DSL Modems
  • GPS Devices
  • Industrial and Instrumentation Systems
  • Energy Harvesting

The ADP1611ARMZ-R7 comes in a compact 10-lead MSOP package, offering a space-saving solution for modern electronic designs. Its robust design includes features like under-voltage lockout, thermal overload protection, and current limit protection, ensuring reliable operation under various conditions. The 'R7' suffix indicates the product is available in a 7-inch reel, facilitating efficient handling and manufacturing processes.

With its flexible design and comprehensive protection features, the ADP1611ARMZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and performance of their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4786 $59.4864
57+ $2.0340 $115.9380
88+ $1.9704 $173.3952
122+ $1.9069 $232.6418
157+ $1.8434 $289.4138
210+ $1.6528 $347.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess