EN
  • EN
  • DE

ADP163AUJZ-R7

Part No ADP163AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 4.2V
Output Current 150mA
Operating Supply Current 1.25μA to 65μA
PSRR 72dB to 50dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014954-ADP163AUJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP163AUJZ-R7 CAD Model

Description

Introducing the ADP163AUJZ-R7 by Analog Devices Inc.

The ADP163AUJZ-R7 is a high-performance, low-dropout linear regulator designed and manufactured by the renowned Analog Devices Inc. This precision device offers a perfect blend of efficiency and reliability for a wide array of applications requiring a stable voltage supply. It is particularly well-suited for sensitive electronic equipment where power stability is crucial.

Key Features

  • Output Voltage: The ADP163AUJZ-R7 provides a fixed output voltage, ensuring a stable power supply for your devices.
  • High Accuracy: With its precise voltage regulation, this LDO maintains a consistent performance, which is vital for the operation of sensitive circuits.
  • Low Dropout: The low dropout feature of this regulator allows it to continue delivering a regulated output even when the supply voltage is very close to the output voltage, thus maximizing efficiency.
  • Low Quiescent Current: It has a low quiescent current that reduces power consumption when in standby mode, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and your application from the risks associated with overheating.
  • Package: The ADP163AUJZ-R7 is offered in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The ADP163AUJZ-R7 is versatile in its use, catering to a variety of sectors including:

  • Portable and battery-powered devices
  • Medical equipment
  • Microprocessor and microcontroller systems
  • Data storage systems
  • Telecommunications infrastructure

With its robust design and high reliability, the ADP163AUJZ-R7 from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the performance and longevity of their electronic products. Its technical sophistication ensures that it meets the rigorous demands of modern electronic systems, providing a stable and efficient power supply solution.

For those in pursuit of a regulator that combines precision, power efficiency, and a small footprint, the ADP163AUJZ-R7 is an exemplary option that stands out in the market for linear regulators.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2757 $50.0654
54+ $1.8673 $100.8342
83+ $1.8089 $150.1387
115+ $1.7506 $201.3190
148+ $1.6922 $250.4456
198+ $1.5172 $300.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess