EN
  • EN
  • DE

ADP1614ACPZ-R7

Part No ADP1614ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3A 10LFCSP  /  Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 3A (Switch) 10-VFDFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 20V
Current - Output 3A (Switch)
Frequency - Switching 650kHz, 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP1614
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADP1614ACPZ-R7CT,ADP1614ACPZ-R7DKR-ND,505-ADP1614ACPZ-R7CT,2156-ADP1614ACPZ-R7,ADP1614ACPZ-R7CT,505-ADP1614ACPZ-R7DKR,ADP1614ACPZ-R7DKR,ANAANAADP1614ACPZ-R7,505-ADP1614ACPZ-R7TR,ADP1614ACPZ-R7TR,ADP1614ACPZ-R7CT-ND,ADP1614ACPZ-R7TR-ND,-2735-ADP1614ACPZ-R7DKR
Standard Package 1,500
Win Source Part Number 1228114-ADP1614ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1614ACPZ-R7 CAD Model

Description

ADP1614ACPZ-R7: High-Efficiency, DC-DC Step-Up Converter

The ADP1614ACPZ-R7 is a versatile and efficient DC-DC step-up converter, expertly designed by Analog Devices Inc. to meet the needs of a wide range of applications. This boost converter is capable of generating higher output voltages from input voltages as low as 1.8V, making it ideal for battery-powered devices, as well as for industrial, medical, and portable consumer electronics where extended battery life and consistent performance are paramount.

With its adjustable output voltage range, the ADP1614ACPZ-R7 can deliver voltages up to 20V, which is suitable for driving white LEDs, OLED panels, and other devices that require a higher voltage supply. Its high switching frequency, which can go up to 1.4 MHz, allows for the use of small, low-profile inductors and capacitors, thus reducing the overall footprint and cost of the power supply design.

The converter is housed in a compact LFCSP (Lead Frame Chip Scale Package) with a size of 3mm x 3mm, which is perfect for space-constrained applications. The ADP1614ACPZ-R7 also features an integrated power switch and a soft start function that minimizes inrush current during startup, contributing to the longevity and reliability of the end application.

Efficiency is a key attribute of this converter, and it boasts a high efficiency of up to 94%, ensuring minimal power loss during operation and thus conserving battery life. Over-temperature and current-limit protections are built-in safety measures that safeguard the device and the end application from potential damage due to abnormal operating conditions.

The ADP1614ACPZ-R7 is designed to be user-friendly, with minimal external components required for operation. Its simplicity in design facilitates rapid design cycles and easy integration into existing and new projects. Whether you are designing a handheld device, powering a sensor network, or developing a portable medical instrument, the ADP1614ACPZ-R7 is a reliable and efficient solution that can enhance the performance and extend the battery life of your application.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess