EN
  • EN
  • DE

ADP1621ARMZ

Part No ADP1621ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 5.5 V
Frequency - Switching 100kHz to 1.5MHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 089052-ADP1621ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1621ARMZ CAD Model

Description

ADP1621ARMZ Step-Up DC-DC Controller from Analog Devices Inc.

The ADP1621ARMZ is a versatile and efficient step-up DC-DC controller designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is engineered to facilitate the construction of boost power supplies capable of delivering a wide range of output voltages. It is particularly suitable for applications requiring high power and efficiency in a compact footprint.

The ADP1621ARMZ operates with an input voltage range from 2.9 V to 20 V, making it an excellent choice for portable and battery-powered devices, as well as industrial and automotive applications. The device can generate output voltages up to 36 V, and it supports a wide variety of external components, giving designers the flexibility to tailor the performance to their specific needs.

This step-up controller incorporates a fixed-frequency, current-mode control architecture, which provides stable operation over a wide range of input voltages and load conditions. The switching frequency is adjustable from 100 kHz to 600 kHz, allowing optimization between efficiency and external component size. Additionally, the ADP1621ARMZ features a programmable soft start function that limits inrush current at startup, enhancing system reliability.

The ADP1621ARMZ is offered in a compact, 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, ensuring reliable operation even under high power conditions. The device also includes various protection features such as overvoltage protection, thermal shutdown, and current limit, which safeguard the circuit against potential damage from abnormal operating conditions.

With its high level of integration and performance, the ADP1621ARMZ from Analog Devices Inc. is a robust solution for designers looking to create powerful and efficient boost converters in a variety of applications, ranging from portable electronics to industrial systems.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8821 $50.8167
57+ $1.7607 $100.3599
89+ $1.7000 $151.3000
127+ $1.5786 $200.4822
165+ $1.5179 $250.4535
206+ $1.4572 $300.1832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,560 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess