EN
  • EN
  • DE

ADP162ACBZ-2.8-R7

Part No ADP162ACBZ-2.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Quiescent Current, 150 mA, CMOS Linear Regulators | IC REG LINEAR 2.8V 150MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Output Current 150mA
Current - Quiescent (Iq) 1.25μA
Maximum Supply Current 65μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.97x0.97)
Family Part Number ADP162
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141162-ADP162ACBZ-2.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP162ACBZ-2.8-R7 CAD Model

Description

Product Overview: ADP162ACBZ-2.8-R7 by Analog Devices Inc.

The ADP162ACBZ-2.8-R7 is a cutting-edge, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model is part of the ADP162 series, which is renowned for its high efficiency and reliability in a wide range of applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.8V, which is ideal for stable and consistent power supply in various electronic circuits.
  • Low Dropout: With its low dropout performance, the ADP162ACBZ-2.8-R7 ensures efficient operation even when the supply voltage is very close to the output voltage, making it perfect for battery-powered devices where maximizing the usage of the available voltage is crucial.
  • High Accuracy: The output voltage accuracy is within ±1%, which means that the device can deliver a precise voltage for sensitive components, ensuring the proper functioning of the entire system.
  • Low Quiescent Current: It boasts a very low quiescent current, typically at 4 µA, which significantly extends battery life in portable applications.
  • Thermal Overload Protection: The ADP162ACBZ-2.8-R7 is equipped with thermal overload protection to safeguard the device and the system in high-temperature conditions.
  • Short-Circuit Protection: The built-in short-circuit protection feature adds an extra layer of security, preventing damage to the device and the system in the event of a fault.
  • Package: It comes in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), which allows for space-saving on PCBs and is suitable for small form factor designs.

Applications

The ADP162ACBZ-2.8-R7 is versatile and can be used in various applications, including:

  • Mobile Phones
  • Portable and Battery-Powered Devices
  • Wireless LAN Devices
  • GPS Devices
  • Digital Cameras
  • Medical and Healthcare Systems

With its high performance and compact design, the ADP162ACBZ-2.8-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable power management solution. It offers the perfect balance between functionality and size, ensuring efficient operation in a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1898 $53.5410
105+ $0.9763 $102.5115
160+ $0.9458 $151.3280
220+ $0.9153 $201.3660
285+ $0.8848 $252.1680
380+ $0.7932 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess