EN
  • EN
  • DE

ADP165ACPZN-3.3-R7

Part No ADP165ACPZN-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.225V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.4 µA
Current - Supply (Max) 6.2 µA
PSRR 60dB ~ 50dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Base Product Number ADP165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP165ACPZN-3.3-R7DKR,-2735-ADP165ACPZN-3.3-R7DKR,ADP165ACPZN-3.3-R7TR,-2735-ADP165ACPZN-3.3-R7CT,ADP165ACPZN-3.3-R7-ND,ADP165ACPZN-3.3-R7CT
Standard Package 3,000
Win Source Part Number 1139543-ADP165ACPZN-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP165ACPZN-3.3-R7 CAD Model

Description

The ADP165ACPZN-3.3-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and precise 3.3V output voltage. This component is part of the ADP165 series, known for its excellent accuracy and power supply rejection ratio (PSRR), making it ideal for sensitive electronic applications that require a consistent power supply.

Key Features

  • Output Voltage: Fixed 3.3V output with high accuracy.
  • Output Current: Capable of delivering up to 150mA of continuous output current.
  • Low Dropout: The low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • High PSRR: Excellent power supply rejection ratio ensures stable output despite variations in the input voltage, which is crucial for RF and precision analog circuits.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature and current conditions.
  • Package: The ADP165ACPZN-3.3-R7 comes in a compact 6-lead TSOT package, which is suitable for space-constrained applications.

Applications

The ADP165ACPZN-3.3-R7 is designed for a wide range of applications that require a stable and reliable power supply. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Microcontroller power supplies
  • Medical devices
  • Industrial instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP165ACPZN-3.3-R7 is no exception. This component is manufactured to meet high standards, ensuring consistent performance and longevity in a variety of operating conditions.

Ordering Information

The ADP165ACPZN-3.3-R7 is available for order, and it comes in tape and reel packaging, which is ideal for automated manufacturing processes. For detailed ordering and shipping information, customers can consult the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2739 $58.8885
515+ $0.2248 $115.7720
800+ $0.2178 $174.2400
1,100+ $0.2107 $231.7700
1,420+ $0.2037 $289.2540
1,900+ $0.1826 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess