EN
  • EN
  • DE

ADP1706ACPZ-2.5-R7

Part No ADP1706ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 1 A, Low Dropout, CMOS Linear Regulator | IC REG LINEAR 2.5V 1A 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.5V
Output Current 1A
Current - Quiescent (Iq) 390μA
Maximum Supply Current 1.55mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Family Part Number ADP1706
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141166-ADP1706ACPZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1706ACPZ-2.5-R7 CAD Model

Description

ADP1706ACPZ-2.5-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP1706ACPZ-2.5-R7 is a high-performance linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator is part of their extensive line of power management solutions, tailored for a variety of applications that require stable and reliable voltage regulation.

With a fixed output voltage of 2.5V, the ADP1706ACPZ-2.5-R7 is ideal for powering sensitive analog and digital circuits that demand a consistent power supply. It offers a maximum output current of up to 1A, making it versatile enough to handle moderate loads while maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) with a 7-pin configuration, denoted by the 'R7' in its part number. This package is designed for optimal thermal performance and space-saving on the PCB, which is crucial for space-constrained applications.

Key features of the ADP1706ACPZ-2.5-R7 include:

  • Fixed output voltage of 2.5V, suitable for a variety of electronics.
  • High output current capability of up to 1A for driving moderate loads.
  • Low dropout voltage for efficient operation close to the output voltage.
  • Overcurrent and thermal protection, ensuring safe operation under abnormal conditions.
  • Low quiescent current, which enhances the power efficiency in standby mode.
  • Excellent transient response, maintaining stable voltage during quick load changes.
  • Wide operating temperature range, making it suitable for industrial applications.

The ADP1706ACPZ-2.5-R7 is a reliable choice for designers who require a stable power supply for their applications, including but not limited to, portable devices, microprocessor/DSP/FPGA supplies, and wireless infrastructure. Its robust feature set ensures that it can meet the stringent requirements of high-performance electronic systems, providing a regulated output with high accuracy and minimal ripple.

Whether you're designing a new product or looking to improve the power management in an existing device, the ADP1706ACPZ-2.5-R7 from Analog Devices Inc. offers a blend of performance, efficiency, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess