EN
  • EN
  • DE

FT312D-32L1C-T

Part No FT312D-32L1C-T
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST CTRL 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features USB Bridge, USB to UART USB 2.0 UART Interface 32-LQFP (7x7)
Manufacturer FTDI, Future Technology Devices International Ltd
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name FT312D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 768-1184, FT312D-32L1C-T-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872377-FT312D-32L1C-T
Ultra Librarian 3D Model Ultra Librarian FT312D-32L1C-T CAD Model

Description

The FT312D-32L1C-T is a cutting-edge USB host to UART converter cable designed and manufactured by FTDI, Future Technology Devices International Ltd. This innovative product allows for seamless communication between a USB device and a serial UART interface, serving as a critical component in a wide range of applications such as industrial control systems, medical equipment, and consumer electronics.

Key Features:

  • USB Host Interface: The cable is equipped with a USB host interface that supports the USB Full Speed protocol. This enables devices that lack a USB host to connect to USB peripherals.
  • Integrated Electronics: The FT312D-32L1C-T comes with the necessary electronics embedded within the USB connector. The electronics include an FT312D USB host to UART bridge controller, which simplifies the design process and reduces the need for additional components.
  • UART Interface: The UART interface supports baud rates from 300 baud to 3 Mbaud at TTL levels, providing versatility for various communication requirements.
  • Driver-Free Operation: This product is designed for driver-free operation in supported Android platforms, allowing for plug-and-play functionality and ease of use.
  • Compatibility: It is compatible with a wide range of operating systems including Android, and it can be used with a variety of USB devices.

Applications:

The FT312D-32L1C-T is ideal for adding a USB host interface to systems that traditionally only feature UART communication. It is especially useful in scenarios where there is a need to interface with peripherals such as flash drives, keyboards, and other USB devices that communicate over a UART protocol.

Product Specifications:

The cable is designed with durability and reliability in mind, featuring a robust construction that ensures long-term performance. The FT312D-32L1C-T operates over a -40°C to +85°C temperature range, making it suitable for use in harsh environments. The product is also compliant with USB 2.0 Full Speed compatibility, ensuring high-level performance and interoperability with USB devices.

With its advanced features and reliable performance, the FT312D-32L1C-T from FTDI is an essential tool for developers and engineers looking to bridge the gap between USB and UART communications.

You May Also Be Interested in

NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1599 $55.4391
20+ $5.0543 $101.0860
31+ $4.8964 $151.7884
43+ $4.7384 $203.7512
55+ $4.5805 $251.9275
74+ $4.1066 $303.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess