EN
  • EN
  • DE

ADP1706ARDZ-1.2-R7

Part No ADP1706ARDZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 1 A, Low Dropout, CMOS Linear Regulator | IC REG LINEAR 1.2V 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 1A
Current - Quiescent (Iq) 390μA
Maximum Supply Current 1.55mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number ADP1706
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141168-ADP1706ARDZ-1.2-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1706ARDZ-1.2-R7 CAD Model

Description

ADP1706ARDZ-1.2-R7 - Analog Devices Inc.

The ADP1706ARDZ-1.2-R7 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in the manufacturing of analog, mixed-signal, and digital signal processing integrated circuits. This regulator is designed to provide a stable and reliable power supply for a wide range of applications, including sensitive RF and analog circuits that require a precise and clean voltage source.

Key Features:

  • Output Voltage: Fixed at 1.2V, providing a stable output for devices requiring a regulated low voltage supply.
  • High Accuracy: Maintains output voltage accuracy within ±1%, ensuring reliable performance and compatibility with sensitive electronic components.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently, even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Output Current: Capable of delivering up to 1A of output current to support a range of power demands.
  • Thermal Protection: Features over-temperature protection, which helps prevent damage to the device and the system in case of overheating.
  • Current Limiting: Built-in current limit functionality provides additional protection against excessive current draw and potential short circuits.
  • Package: Available in a compact SOIC-8 package, suitable for space-constrained applications.

Applications:

The ADP1706ARDZ-1.2-R7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless LAN devices
  • FPGA and DSP power supplies
  • Medical equipment
  • Automotive infotainment systems

With its precise voltage regulation, low dropout, and robust protection features, the ADP1706ARDZ-1.2-R7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality power management solution. Its performance and compact form factor make it ideal for a wide array of electronic applications where space and power efficiency are critical.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to €0.7916
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to €0.1979
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to €0.5700
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to €2.2249

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ €4.9955 €49.9546
23+ €4.0988 €94.2731
35+ €3.9707 €138.9754
48+ €3.8426 €184.4460
62+ €3.7145 €230.3003
82+ €3.3303 €273.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess