EN
  • EN
  • DE

ADP1707ARDZ-2.5-R7

Part No ADP1707ARDZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 1A
Operating Supply Current 390μA to 1.55mA
Control Features Enable, Tracking
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.365V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 127646-ADP1707ARDZ-2.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1707ARDZ-2.5-R7 CAD Model

Description

The ADP1707ARDZ-2.5-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator offers a fixed output voltage of 2.5V, providing a stable and reliable power supply for a wide range of applications.

Key Features:

  • Fixed Output Voltage: 2.5V is ideal for powering sensitive electronic devices that require a stable voltage supply.
  • High Accuracy: Ensures tight regulation of the output voltage, providing consistent performance and reliability.
  • Low Dropout Voltage: The device can operate with a very small difference between the input and output voltages, making it efficient and ideal for battery-powered applications.
  • High Output Current: Capable of delivering up to 1A of output current, suitable for a variety of high-power applications.
  • Thermal Overload Protection: Built-in safety feature that protects the device from damage due to overheating.
  • Short Circuit Protection: Additional protection feature that ensures the device and the application are safe in the event of a short circuit.
  • Low Quiescent Current: Helps to conserve battery life in portable applications by minimizing the current draw when the device is in standby mode.

Applications:

The ADP1707ARDZ-2.5-R7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ DSP/ FPGA power supplies
  • Data storage systems
  • Medical and healthcare equipment
  • Networking and telecommunication systems

Package and Availability:

The device comes in a compact SOIC-8 package, which is suitable for space-constrained applications. The part number ADP1707ARDZ-2.5-R7 indicates that it is available in tape and reel packaging, making it convenient for automated manufacturing processes.

Analog Devices Inc. is known for its commitment to quality and performance, and the ADP1707ARDZ-2.5-R7 is no exception. It is a reliable choice for designers looking for a high-quality voltage regulator for their next project.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8914 $52.0452
43+ $2.3724 $102.0132
66+ $2.2983 $151.6878
90+ $2.2242 $200.1780
117+ $2.1500 $251.5500
156+ $1.9276 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess