EN
  • EN
  • DE

ADP1710AUJZ-1.5-R7

Part No ADP1710AUJZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 150mA
Operating Supply Current 50μA to 1.3mA
PSRR 58dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014961-ADP1710AUJZ-1.5-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP1710AUJZ-1.5-R7 CAD Model

Description

ADP1710AUJZ-1.5-R7: Low Dropout Linear Regulator from Analog Devices Inc.

The ADP1710AUJZ-1.5-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This regulator is specifically engineered to deliver a stable and precise 1.5V output voltage, making it an ideal choice for a wide range of applications that require efficient power management.

With a low dropout voltage and the ability to supply up to 150mA of output current, the ADP1710AUJZ-1.5-R7 is a versatile solution for systems that operate on battery power or have tight power supply constraints. It is well-suited for portable electronics, wireless devices, and other power-sensitive applications where maintaining long battery life is crucial.

One of the key features of the ADP1710AUJZ-1.5-R7 is its low quiescent current, which significantly extends the battery life of portable devices. The device also includes a number of safety features such as overcurrent protection and thermal overload protection, ensuring reliable operation under various conditions.

The ADP1710AUJZ-1.5-R7 comes in a compact TSOT-5 package, making it an excellent choice for space-constrained applications. Its small footprint allows designers to save valuable board space without compromising on performance.

Technical Specifications:

  • Output Voltage: 1.5V
  • Output Current: Up to 150mA
  • Low Dropout Voltage
  • Low Quiescent Current
  • Overcurrent Protection
  • Thermal Overload Protection
  • Package: TSOT-5

With its combination of low power consumption, robust protection features, and compact design, the ADP1710AUJZ-1.5-R7 from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance and efficiency of their power management systems. Whether used in portable consumer electronics, medical devices, or other sensitive applications, this linear regulator delivers the reliability and performance expected from a leading semiconductor manufacturer.

For additional information, datasheets, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0353 $62.1180
140+ $0.8496 $118.9440
215+ $0.8231 $176.9665
295+ $0.7965 $234.9675
380+ $0.7699 $292.5620
505+ $0.6902 $348.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess