EN
  • EN
  • DE

ADP1710AUJZ-R7

Part No ADP1710AUJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 1.3mA
PSRR 58dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 5 V
Voltage - Dropout (Typical) 0.18V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 077653-ADP1710AUJZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1710AUJZ-R7 CAD Model

Description

ADP1710AUJZ-R7: High-Performance Low-Dropout Linear Regulator

The ADP1710AUJZ-R7 is a cutting-edge low-dropout (LDO) linear regulator from Analog Devices Inc., designed to deliver a high level of performance for a wide range of applications. This compact and efficient component offers excellent accuracy, low quiescent current, and robust protection features, making it an ideal choice for battery-powered devices, portable equipment, and other space-constrained applications.

Key Features

  • Output Voltage: The ADP1710AUJZ-R7 provides a stable and precise output voltage, ensuring reliable operation for sensitive electronic circuits.
  • High Accuracy: With tight output voltage accuracy, this LDO regulator maintains consistent performance, which is crucial for maintaining system stability.
  • Low Quiescent Current: The device features a very low quiescent current, making it suitable for battery-operated devices where power conservation is critical.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Current Limiting Feature: The current limiting functionality helps prevent damage to the regulator and the load in the event of a fault condition or an overcurrent scenario.
  • Wide Input Voltage Range: It supports a broad range of input voltages, allowing for flexible use in various system configurations.
  • Low Dropout Voltage: The low dropout voltage enables the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, maximizing battery life.

Applications

The ADP1710AUJZ-R7 is particularly well-suited for applications that require a high level of power integrity and efficiency. Its low dropout performance and power-saving features make it an excellent choice for:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Wireless and networking equipment
  • Medical devices
  • Consumer electronics

Package and Availability

The ADP1710AUJZ-R7 comes in a compact TSOT-5 package, offering a space-saving solution for densely packed PCBs. Analog Devices Inc. provides this regulator in reel packaging, with the 'R7' suffix indicating the reel quantity for ease of ordering and inventory management.

With its robust feature set and versatile application range, the ADP1710AUJZ-R7 from Analog Devices Inc. is a top-tier choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0568 $51.4200
52+ $1.9266 $100.1832
81+ $1.8615 $150.7815
116+ $1.7313 $200.8308
151+ $1.6663 $251.6113
188+ $1.6012 $301.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess