EN
  • EN
  • DE

ADP1711AUJZ-1.05R7

Part No ADP1711AUJZ-1.05R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, Low Dropout, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.05V
Output Current 150mA
Operating Supply Current 50μA ~ 1.3mA
PSRR 69dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141175-ADP1711AUJZ-1.05R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP1711
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ-1.05R7 CAD Model

Description

ADP1711AUJZ-1.05R7 - Voltage Regulator IC from Analog Devices Inc.

The ADP1711AUJZ-1.05R7 is a highly efficient, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is engineered to deliver a fixed output voltage of 1.05V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.

Key Features:

  • Fixed Output Voltage: The device provides a steady 1.05V output, suitable for powering sensitive electronic components that demand a consistent voltage level.
  • Low Dropout: With its low dropout performance, the ADP1711AUJZ-1.05R7 can maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for precision-dependent applications.
  • Current Limiting and Thermal Overload Protection: Built-in safety features protect the device and the application from damage due to excessive current or overheating.
  • Low Quiescent Current: The regulator is designed for low quiescent current, making it suitable for battery-powered devices where power conservation is crucial.
  • Small Package Size: Housed in a compact TSOT-5 package, the ADP1711AUJZ-1.05R7 is ideal for space-constrained applications.

Applications:

The ADP1711AUJZ-1.05R7 is versatile and can be used in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Wireless handsets and networking equipment
  • Digital cameras and audio devices
  • Medical devices
  • Microprocessor/ microcontroller power supplies

With its precise voltage regulation, low dropout, and robust protection features, the ADP1711AUJZ-1.05R7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products. Its small footprint and low power consumption also make it an excellent option for portable and space-sensitive applications.

Ordering Information:

The ADP1711AUJZ-1.05R7 is available for order, and potential buyers can find more information, including datasheets and purchasing options, on the Analog Devices Inc. website or through authorized distributors.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess