EN
  • EN
  • DE

SSM2306CPZ-R2

Part No SSM2306CPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 2.4W 16LFCSP / Amplifier IC 2-Channel (Stereo) Class D 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Bulk
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-LFCSP-WQ (3x3)
Package / Case 16-WFQFN Exposed Pad, CSP
Base Product Number SSM2306
Other Names SSM2306CPZ-R2TR,SSM2306CPZ-R2,-2735-SSM2306CPZ-R2DKR,SSM2306CPZ-R2CT,ANAANASSM2306CPZ-R2,-2735-SSM2306CPZ-R2CT,2156-SSM2306CPZ-R2,SSM2306CPZR2,SSM2306CPZ-R2DKR
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260627-SSM2306CPZ-R2
Ultra Librarian 3D Model Ultra Librarian SSM2306CPZ-R2 CAD Model

Description

Product Overview: SSM2306CPZ-R2 from Analog Devices Inc.

The SSM2306CPZ-R2 is a high-quality, Class-D audio amplifier from the renowned manufacturer Analog Devices Inc. This innovative component is designed to provide efficient, high-performance audio amplification in a variety of consumer electronics applications, ranging from portable speakers and mobile devices to home entertainment systems and multimedia setups.

Key Features

  • Output Power: The SSM2306CPZ-R2 delivers 2.8W into a 4Ω load or 1.7W into an 8Ω load, ensuring robust audio output for a wide range of applications.
  • Efficiency: With a Class-D architecture, this amplifier offers greater than 90% efficiency, reducing power loss and heat generation, thereby extending battery life in portable applications.
  • Single-Supply Operation: It operates from a single 2.5V to 5.5V supply, making it versatile for use in various devices without the need for multiple power sources.
  • Filterless Design: The SSM2306CPZ-R2 features a filterless output stage which eliminates the need for external output filters, thus saving space and cost on the overall design.
  • Pop & Click Suppression: It includes a pop and click suppression circuit that minimizes noise during turn-on and turn-off transitions, providing a smoother listening experience.

Applications

The unit's compact size and high efficiency make it an ideal choice for portable and space-constrained applications. It is commonly used in:

  • Mobile Phones
  • Tablet Computers
  • Portable Media Players
  • Wireless Speakers
  • Home Entertainment Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the SSM2306CPZ-R2 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of daily use in consumer electronics. The product is available in a compact 8-lead CSP_BGA package, allowing for a minimal footprint on the PCB.

Conclusion

The SSM2306CPZ-R2 from Analog Devices Inc. is a powerful, efficient, and reliable audio amplification solution that offers a blend of performance and convenience for designers and audio enthusiasts alike. Its integration-friendly features and high-quality output make it a top choice for a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess