EN
  • EN
  • DE

ADP1712AUJZ-2.5-R7

Part No ADP1712AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.27V @ 300mA
Output Current 300mA
Operating Supply Current 70μA to 420μA
PSRR 65dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014984-ADP1712AUJZ-2.5-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1712AUJZ-2.5-R7 CAD Model

Description

ADP1712AUJZ-2.5-R7 - Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1712AUJZ-2.5-R7 from Analog Devices Inc. is a high-performance, low dropout linear regulator designed to provide a regulated output voltage of 2.5V with an input voltage range from 2.7V to 5.5V. This regulator is particularly well-suited for portable and battery-powered applications due to its low quiescent current and high efficiency over a wide range of load currents.

Encased in a compact TSOT-5 package, the ADP1712AUJZ-2.5-R7 offers excellent thermal performance and a minimal footprint on the PCB, making it an ideal choice for space-constrained applications. The device is capable of delivering up to 300mA of continuous output current, which is sufficient for a variety of low-power devices such as microcontrollers, sensors, and RF circuits.

One of the key features of this regulator is its low dropout voltage, which ensures that the output is well regulated even when the input voltage is very close to the output voltage, thus maximizing battery life. The ADP1712AUJZ-2.5-R7 also includes a range of protective features, such as over-current protection, thermal overload protection, and reverse battery protection, which safeguards the device and the load from various fault conditions.

Furthermore, the regulator's low quiescent current of just 11μA (typical) during operation makes it an excellent choice for battery-powered applications where extending battery life is crucial. In shutdown mode, the quiescent current drops to less than 1μA, further conserving energy when the device is not in active use.

The ADP1712AUJZ-2.5-R7 also offers the flexibility of an adjustable output version via an external resistor divider, allowing designers to set the output voltage to a specific value required by the application. This feature, combined with its stable operation with small ceramic output capacitors, makes it a versatile choice for a wide range of design requirements.

In summary, the ADP1712AUJZ-2.5-R7 from Analog Devices Inc. is a reliable and efficient solution for applications requiring a fixed 2.5V output with low dropout, low quiescent current, and a high degree of protection against abnormal operating conditions.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess