EN
  • EN
  • DE

ADP1713AUJZ-0.8-R7

Part No ADP1713AUJZ-0.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Low Dropout CMOS Linear Regulator | IC REG LINEAR 0.8V 300MA TSOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.8V
Output Current 300mA
Current - Quiescent (Iq) 70μA
Maximum Supply Current 420μA
PSRR 72dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number ADP1713
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141182-ADP1713AUJZ-0.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1713AUJZ-0.8-R7 CAD Model

Description

Analog Devices Inc. ADP1713AUJZ-0.8-R7 Linear Voltage Regulator

The ADP1713AUJZ-0.8-R7 is a high-performance linear voltage regulator produced by Analog Devices Inc., a leading company in the semiconductor industry. This regulator is designed to deliver a stable and precise 0.8V output voltage, which is ideal for powering sensitive electronic components in a variety of applications.

Encased in a compact TSOT-5 package, the ADP1713AUJZ-0.8-R7 is an excellent choice for space-constrained designs. Despite its small size, it boasts an impressive performance with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature makes it particularly suitable for battery-powered devices where maximizing battery life is critical.

With a maximum output current of 300 mA, this linear regulator can support a range of low to medium power applications. Additionally, it offers excellent line and load regulation, maintaining a consistent output regardless of changes in input voltage or variations in the load. This stability is crucial for applications that require a reliable power supply.

The ADP1713AUJZ-0.8-R7 also incorporates several safety features to protect both the regulator and the device it powers. It includes thermal overload protection, which shuts down the regulator to prevent damage if the temperature exceeds safe operating limits. Moreover, it has current limit protection to avoid damage from overcurrent conditions.

Engineers will appreciate the low quiescent current of this device, which contributes to its overall power efficiency. The regulator also supports a wide input voltage range, providing flexibility in design and making it compatible with various power sources.

In summary, the ADP1713AUJZ-0.8-R7 from Analog Devices Inc. is a high-quality, reliable linear voltage regulator that offers a fixed 0.8V output with robust protection features. Its low dropout voltage, excellent regulation, and compact form factor make it an ideal choice for portable devices, medical equipment, and any application where a stable and efficient power supply is necessary.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess