EN
  • EN
  • DE

ADP1714AUJZ-3.0-R7

Part No ADP1714AUJZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 70μA to 420μA
PSRR 65dB (1kHz)
Control Features Enable, Tracking
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1015007-ADP1714AUJZ-3.0-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1714AUJZ-3.0-R7 CAD Model

Description

ADP1714AUJZ-3.0-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP1714AUJZ-3.0-R7 is a high-performance linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This regulator is specifically engineered to provide a stable output voltage of 3.0 volts, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

Key Features:

  • Fixed Output Voltage: The device offers a fixed output of 3.0V, which is ideal for powering low-voltage digital and analog circuits.
  • High Output Current: Capable of delivering up to 300 mA of output current, this regulator can support a wide range of applications.
  • Low Dropout Voltage: The ADP1714AUJZ-3.0-R7 features a low dropout voltage, enhancing its efficiency and allowing it to operate effectively even when the input-to-output differential is small.
  • Excellent Load and Line Regulation: The device maintains a stable output despite variations in load and input voltage, ensuring reliable performance.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the regulator from damage due to excessive heat and power dissipation.
  • Short-Circuit Protection: The inclusion of short-circuit protection ensures that the device and the downstream components are protected in the event of a fault.
  • Low Quiescent Current: The regulator is designed to have a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Small Package Size: Housed in a compact TSOT-5 package, the ADP1714AUJZ-3.0-R7 saves valuable board space and is suitable for space-constrained applications.

Applications:

The ADP1714AUJZ-3.0-R7 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA supply
  • Wireless and telecommunications
  • Data acquisition systems
  • Medical equipment

With its robust feature set and reliable performance, the ADP1714AUJZ-3.0-R7 from Analog Devices Inc. is a top choice for designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
115+ $0.8894 $102.2810
175+ $0.8616 $150.7800
240+ $0.8338 $200.1120
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess