EN
  • EN
  • DE

ADP1715ARMZ-1.0-R7

Part No ADP1715ARMZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 500MA 8MSOP / 500 mA, Low Dropout, CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1V
Current - Output 500mA
Current - Quiescent (Iq) 100μA
Current - Supply (Maximum) 650μA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series ADP1715
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810087-ADP1715ARMZ-1.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-1.0-R7 CAD Model

Description

ADP1715ARMZ-1.0-R7: High-Performance CMOS Linear Regulator

The ADP1715ARMZ-1.0-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator is specifically engineered to meet the rigorous demands of power management within complex electronic systems.

At the heart of the ADP1715ARMZ-1.0-R7 is its ability to deliver a fixed output voltage of 1.0V, which is essential for maintaining stable operations in sensitive electronic circuits. Its compact size, encapsulated within an 8-lead MSOP (Mini Small Outline Package), makes it an excellent choice for space-constrained applications.

Key features of the ADP1715ARMZ-1.0-R7 include:

  • High Output Accuracy: The regulator provides a precision output voltage with high accuracy, which is critical for ensuring the reliable performance of the end application.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain regulation with minimal difference between the input and output voltages, thus ensuring efficient operation even under low input voltage conditions.
  • High Output Current: Capable of delivering up to 1A of output current, the ADP1715ARMZ-1.0-R7 can easily handle high current demands, making it suitable for a wide array of applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to overheating, thereby enhancing system reliability.
  • Current Limiting: The current limiting feature prevents damage to the regulator and downstream components during overload conditions.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, contributing to the energy efficiency of the overall system.

The ADP1715ARMZ-1.0-R7 is an ideal power supply solution for a variety of applications, including but not limited to, portable and battery-powered devices, microprocessor and microcontroller power supplies, and analog and digital circuits that require precise voltage regulation.

With its robust feature set and reliable performance, the ADP1715ARMZ-1.0-R7 from Analog Devices Inc. provides designers with a versatile and efficient voltage regulator option, ensuring that their electronic products operate at the highest standards of stability and efficiency.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8872 $51.9696
43+ $2.3690 $101.8670
66+ $2.2950 $151.4700
91+ $2.2209 $202.1019
117+ $2.1469 $251.1873
156+ $1.9248 $300.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess