EN
  • EN
  • DE

S-1170B18UC-0TDTFG

Part No S-1170B18UC-0TDTFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185294-S-1170B18UC-0TDTFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1170B18UC-0TDTFG CAD Model

Description

The S-1170B18UC-0TDTFG is a voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and precise 1.8V output voltage. This regulator is known for its low current consumption and high accuracy, making it ideal for battery-powered and portable applications where efficiency and reliability are critical.

Applications:

  • Smart Cards: Powering the microcontroller and memory components.
  • Wireless Communication Modules: Providing stable voltage for Bluetooth, Wi-Fi, and other wireless transceivers.
  • Portable Medical Devices: Ensuring accurate and reliable operation of sensors and monitoring circuits.
  • Remote Controls: Extending battery life for prolonged usage.
  • Memory Devices: Regulating voltage for flash memory and other storage components.

Features:

  • Fixed Output Voltage: Provides a stable 1.8V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Voltage Accuracy: Ensures precise voltage regulation.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Small Package Size: Allows for compact designs and easy integration.

Benefits:

  • Extended Battery Life: Low current consumption increases the operational time of battery-powered devices.
  • Reliable Performance: Stable output voltage ensures consistent and accurate operation.
  • Enhanced Protection: Overcurrent protection prevents damage from short circuits and overloads.
  • Compact Design: Small package facilitates integration into space-constrained applications.
  • Simplified Circuit Design: Fixed output voltage reduces the need for external components.

The S-1170B18UC-0TDTFG offers a highly efficient and reliable solution for voltage regulation in a variety of applications. Its low current consumption, combined with high output voltage accuracy and overcurrent protection, makes it a suitable choice for portable devices and other applications where power efficiency and reliability are paramount. The small package size further enhances its versatility, allowing it to be easily integrated into compact and space-constrained designs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess