EN
  • EN
  • DE

ADP1715ARMZ-2.5-R7

Part No ADP1715ARMZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 500mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADP1715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1715ARMZ-2.5-R7TR, ADP1715ARMZ-2.5-R7-ND, ADP1715ARMZ25R7, ADP1715ARMZ-2.5-R7DKR, ADP1715ARMZ-2.5-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910628-ADP1715ARMZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-2.5-R7 CAD Model

Description

ADP1715ARMZ-2.5-R7 Linear Voltage Regulator

The ADP1715ARMZ-2.5-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a fixed output of 2.5V. This component is part of the ADP1715 series, which is known for its high accuracy, low noise, and low quiescent current, making it an ideal choice for sensitive RF or analog circuitry that requires a stable power supply.

This voltage regulator can supply up to 500mA of output current while maintaining a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. The ADP1715ARMZ-2.5-R7 is optimized for stable performance with low equivalent series resistance (ESR) ceramic output capacitors, which are common in modern electronic designs.

The device is housed in an MSOP-8 (Mini Small Outline Package) with a compact footprint, which is suitable for space-constrained applications. The package is RoHS compliant, adhering to environmental standards regarding hazardous substances.

Key features of the ADP1715ARMZ-2.5-R7 include:

  • Fixed output voltage of 2.5V
  • Maximum output current of 500mA
  • Low dropout voltage for efficient operation
  • Low quiescent current, ideal for battery-powered devices
  • High PSRR (Power Supply Rejection Ratio) ensures clean output voltage
  • Over-temperature and over-current protection for improved safety and reliability
  • Enable/shutdown pin for power management flexibility

Applications for the ADP1715ARMZ-2.5-R7 are diverse and include portable and battery-powered electronics, where power efficiency is crucial. It is also well-suited for use in microprocessor and microcontroller-based systems, point-of-load conversions, and post-regulation for switching supplies. The device's performance characteristics make it an excellent choice for precision analog and RF applications where voltage stability and noise minimization are critical for optimal performance.

Overall, the ADP1715ARMZ-2.5-R7 from Analog Devices Inc. offers a combination of features that ensure reliable and efficient power delivery in a wide range of electronic applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 838 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess