EN
  • EN
  • DE

ADP172ACBZ-1.8-R7

Part No ADP172ACBZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.1V @ 300mA
Output Current 300mA
Operating Supply Current 60μA to 0.26μA
PSRR 73dB to 47dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.05V @ 300mA
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.95x1.03)
Win Source Part Number 077655-ADP172ACBZ-1.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP172ACBZ-1.8-R7 CAD Model

Description

ADP172ACBZ-1.8-R7 Low Dropout Linear Regulator from Analog Devices Inc.

The ADP172ACBZ-1.8-R7 is a high-performance, CMOS low dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This regulator operates at a nominal output voltage of 1.8V, making it ideal for a wide range of applications that require stable and efficient power management solutions.

Key Features:

  • Output Voltage: Fixed 1.8V, providing a precise voltage source for sensitive electronic components.
  • High Accuracy: Tight output voltage accuracy ensures reliable performance in critical applications.
  • Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Current Capability: Capable of delivering up to 300mA of output current, suitable for powering a variety of low-power devices.
  • Package: The device is available in a compact, 4-ball WLCSP (Wafer Level Chip Scale Package), which minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Low Quiescent Current: Minimal quiescent current consumption helps in extending battery life in portable applications.
  • Thermal Protection: Integrated thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Stable with Low ESR Capacitors: Designed to be stable with ceramic output capacitors, providing enhanced reliability and simplifying design considerations.

Applications:

The ADP172ACBZ-1.8-R7 is versatile and can be used in a wide array of electronic devices. It is particularly well-suited for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Wireless and RF systems
  • Microprocessor/ microcontroller or FPGA power supplies
  • Healthcare and medical instrumentation
  • Point-of-load applications

With its combination of high performance, reliability, and compact packaging, the ADP172ACBZ-1.8-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management systems in both portable and stationary electronics.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3977 $55.9080
90+ $1.1469 $103.2210
140+ $1.1110 $155.5400
190+ $1.0752 $204.2880
245+ $1.0393 $254.6285
325+ $0.9318 $302.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess