EN
  • EN
  • DE

ADP1741ACPZ-R7

Part No ADP1741ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.75V to 3.3V 2A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.75V
Maximum Output Voltage 3.3V
Dropout Voltage-Max 0.28V @ 2A
Output Current 2A
Operating Supply Current 800μA to 1.8mA
PSRR 65dB to 51dB (1kHz to 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.75 V to 3 V
Voltage - Dropout (Typical) 0.16V @ 2A
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 009120-ADP1741ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP1741
Introduction Date November 13, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP1741ACPZ-R7 CAD Model

Description

ADP1741ACPZ-R7: High-Performance, Low-Dropout Linear Regulator

The ADP1741ACPZ-R7 is a state-of-the-art low-dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leading global high-performance analog technology company. This LDO is part of their extensive portfolio of power management solutions, renowned for their reliability and efficiency.

With a wide input voltage range from 1.7 V to 3.6 V, the ADP1741ACPZ-R7 is highly versatile, catering to a diverse array of applications. It offers a maximum output current of 1 A, making it suitable for powering core voltages of most FPGAs, DSPs, and other digital ICs that require a stable and clean power supply.

The device features an adjustable output voltage from 0.6 V to the input voltage minus the dropout voltage, providing designers with the flexibility to tailor the power supply to their specific needs. The low dropout voltage helps to maintain regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.

One of the key advantages of the ADP1741ACPZ-R7 is its low quiescent current, which significantly reduces power consumption in both active and shutdown modes, making it an excellent choice for battery-powered devices where power efficiency is critical.

The ADP1741ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. This package, combined with a low minimum output capacitor requirement, makes it ideal for space-constrained applications.

Additional features of this LDO include overcurrent protection and thermal overload protection, ensuring the safety and longevity of both the regulator and the system it powers. With its fast transient response and excellent line and load regulation, the ADP1741ACPZ-R7 maintains a stable output even under dynamic load conditions.

In summary, the ADP1741ACPZ-R7 from Analog Devices Inc. is a high-performance, adjustable LDO that offers a combination of flexibility, efficiency, and protection. It is an excellent choice for designers looking to optimize their power management solutions in a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1212 $53.0604
40+ $2.5610 $102.4400
61+ $2.4810 $151.3410
84+ $2.4009 $201.6756
108+ $2.3209 $250.6572
145+ $2.0808 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess