EN
  • EN
  • DE

ADP1763ACPZ-R7

Part No ADP1763ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 16LFCSP / CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 1.98V
Voltage - Output (Min/Fixed) 0.5V
Maximum Output Voltage 1.5V
Maximum Dropout Voltage 0.145V at 3A
Current - Output 3A
Current - Quiescent (Iq) 8mA
Current - Supply (Maximum) 16mA
PSRR 62dB ~ 33dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-LFCSP-WQ (3x3)
Part Number Series ADP1763
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801683-ADP1763ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1763ACPZ-R7 CAD Model

Description

ADP1763ACPZ-R7 Voltage Regulator by Analog Devices Inc.

The ADP1763ACPZ-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a continuous output current up to 3 A with a minimal voltage drop. This component is particularly suitable for high-endurance applications that require a stable and efficient power supply. Its compact package and the ability to operate with low ESR ceramic capacitors make it an ideal choice for space-constrained designs.

Featuring a wide input voltage range from 1.6 V to 3.6 V, the ADP1763ACPZ-R7 is versatile and can be used in various applications, including portable devices, wireless infrastructure, and medical equipment. The device offers an adjustable output voltage from 0.6 V to the voltage slightly less than the input, allowing designers to customize the voltage to match specific requirements.

The ADP1763ACPZ-R7 ensures precise regulation with an accuracy of ±1%, maintaining stable performance even under changing load conditions. It also boasts excellent transient response, which is critical for applications sensitive to voltage fluctuations. Moreover, the device is equipped with several safety features, such as overcurrent protection, thermal overload protection, and a reverse leakage protection circuit that prevents battery discharge when the device is powered off.

Housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) with a size of 3mm x 3mm, the ADP1763ACPZ-R7 is designed for easy integration into a wide range of electronic systems. The product is available in a tape and reel format under the part number suffix R7, facilitating automated manufacturing processes.

In summary, the ADP1763ACPZ-R7 from Analog Devices Inc. is a robust and reliable solution for applications demanding high current, excellent voltage accuracy, and superior transient response. With its comprehensive protection features and adjustable output, it stands out as a versatile component for powering sensitive electronic circuits.

You May Also Be Interested in

Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6833 $51.5662
34+ $3.0222 $102.7548
52+ $2.9278 $152.2456
71+ $2.8333 $201.1643
92+ $2.7389 $251.9788
123+ $2.4556 $302.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess