EN
  • EN
  • DE

ADP1764ACPZ-1.2-R7

Part No ADP1764ACPZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 4A 16LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 4A 16-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 1.2V
Voltage Dropout (Max) 0.075V @ 4A
Current - Output 4A
Current - Quiescent (Iq) 17 mA
Current - Supply (Max) 23 mA
PSRR 69dB ~ 35dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1764
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1116625-ADP1764ACPZ-1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP1764ACPZ-1.2-R7 CAD Model

Description

ADP1764ACPZ-1.2-R7: Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1764ACPZ-1.2-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 1.2V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage supply.

With its advanced design, the ADP1764ACPZ-1.2-R7 offers exceptional accuracy and low noise performance, making it suitable for high-end applications in telecommunications, networking, and industrial systems. The device is capable of delivering up to 3A of continuous output current, ensuring sufficient power for a wide range of electronic components.

One of the key features of this LDO regulator is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly beneficial when dealing with limited power sources such as batteries, as it helps to maximize the usable energy before the input voltage falls below the regulated output voltage.

The ADP1764ACPZ-1.2-R7 also incorporates several protective features to ensure reliable operation under various conditions. These include overcurrent protection, thermal overload protection, and reverse current protection. Additionally, the device is designed with a low quiescent current, which contributes to overall power efficiency, especially in battery-powered applications where extending battery life is crucial.

This linear regulator comes in a compact, lead-free, 16-lead LFCSP (Lead Frame Chip Scale Package) that is designed for surface mount technology (SMT), making it suitable for modern, space-constrained electronic assemblies. The package is also RoHS compliant, aligning with environmental standards that restrict the use of hazardous substances in electronic equipment.

Whether you are designing a sophisticated communication system, a precision instrumentation platform, or a power-sensitive portable device, the ADP1764ACPZ-1.2-R7 from Analog Devices Inc. offers the performance and reliability required to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4345 $62.0830
32+ $3.6386 $116.4352
50+ $3.5250 $176.2500
68+ $3.4112 $231.9616
88+ $3.2975 $290.1800
118+ $2.9563 $348.8434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess