The ADP1828ACPZ-R7 is a high-performance, step-down DC-to-DC controller designed by Analog Devices Inc. This versatile controller is engineered to provide efficient power conversion for a wide range of applications, including telecommunications, networking, and industrial systems.
Key Features
- Wide Input Voltage Range: The device can handle input voltages from 4.5V to 20V, making it suitable for a variety of power sources.
- Adjustable Output Voltage: Users can set the output voltage from 0.6V to 0.85 times the input voltage, allowing for a high level of flexibility in power design.
- High Efficiency: The ADP1828ACPZ-R7 is optimized for efficiency, reducing power loss and heat generation in systems.
- Current Mode Control: This feature provides fast transient response and excellent loop stability.
- Programmable Switching Frequency: The switching frequency can be programmed from 300 kHz to 1.2 MHz or synchronized to an external clock, enabling optimization for efficiency or component size.
- Integrated MOSFET Drivers: The device includes high and low side MOSFET drivers, which simplifies the design and reduces external component count.
- Soft Start Capability: To prevent inrush current at startup, the ADP1828ACPZ-R7 features a programmable soft start function.
- Overcurrent Protection: The controller offers robust protection features, including overcurrent protection to safeguard the system under abnormal conditions.
- Thermal Overload Protection: Ensures reliable operation by shutting down the device if it exceeds the temperature threshold.
Applications
The ADP1828ACPZ-R7's versatility makes it an ideal choice for a variety of applications, such as:
- Point of Load (POL) power supplies
- Networking and telecommunications equipment
- Industrial and instrumentation systems
- Servers and storage systems
- Graphics and video cards
Package and Availability: The ADP1828ACPZ-R7 is available in a 24-lead LFCSP (Lead Frame Chip Scale Package) that provides a compact footprint for space-constrained applications. This product is distributed in reel form, denoted by the "-R7" suffix, facilitating efficient integration into automated manufacturing processes.
Note: For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.