EN
  • EN
  • DE

ADP1850ACPZ

Part No ADP1850ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1626
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709384-ADP1850ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1850ACPZ CAD Model

Description

ADP1850ACPZ - Step-Down DC-to-DC Controller

The ADP1850ACPZ is a versatile synchronous step-down DC-to-DC controller designed by Analog Devices Inc., which is renowned for its precision and performance in power management solutions. This controller is optimized for converting a higher DC input voltage to a lower DC output voltage with high efficiency, making it a perfect fit for a wide range of applications such as telecommunications, networking, servers, and industrial systems.

Key Features

  • Voltage Range: The ADP1850ACPZ operates with an input voltage range from 4.5V to 14.4V, catering to a variety of power supply requirements.
  • Adjustable Output: Its output voltage can be precisely adjusted to as low as 0.6V, allowing for flexibility in powering different circuit components.
  • High Efficiency: With its synchronous rectification and programmable switching frequency (up to 1.2MHz), the controller ensures efficient power conversion, which is critical for reducing heat and improving system reliability.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the protection of the device under extreme conditions.
  • Thermal Protection: It includes thermal overload protection that shuts down the operation if the internal temperature exceeds a safe threshold, safeguarding the device from damage due to overheating.

Additional Benefits

  • Power Saving Modes: The ADP1850ACPZ features selectable power saving modes, including pulse skipping and forced continuous operation, which help in managing power consumption based on the load conditions.
  • Soft Start: The soft start function minimizes inrush current during startup, thereby preventing potential damage to the controller and the load.
  • Flexibility: It offers programmable under-voltage lockout and power good flag, enabling designers to tailor performance to specific application needs.
  • Compact Package: The device is available in a compact 32-lead LFCSP (5mm x 5mm) package, which is suitable for space-constrained applications.

The ADP1850ACPZ by Analog Devices Inc. is a highly integrated solution that combines performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1072 $50.5728
58+ $1.7290 $100.2820
90+ $1.6749 $150.7410
124+ $1.6209 $200.9916
160+ $1.5669 $250.7040
214+ $1.4048 $300.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,677 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess