EN
  • EN
  • DE

ADP1870ACPZ-0.3-R7

Part No ADP1870ACPZ-0.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.95 V ~ 20 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 84%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 768006-ADP1870ACPZ-0.3-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1870
Introduction Date March 11, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1870ACPZ-0.3-R7 CAD Model

Description

The ADP1870ACPZ-0.3-R7 is a high-performance, step-down DC-to-DC controller from the reputable manufacturer Analog Devices Inc. This advanced component is designed to deliver precise voltage regulation and power management for a wide range of electronic applications, including computing, networking, and telecommunications systems.

Key Features:

  • Voltage Range: The device operates from a wide input voltage range, making it suitable for various power supply configurations.
  • High Efficiency: With its innovative design, the ADP1870ACPZ-0.3-R7 provides efficient power conversion, which can help reduce energy consumption and heat generation in end-use applications.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of the power supply for specific applications.
  • Current Mode Control: It features current mode control for excellent line and load transient response.
  • Protection Features: The device includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the longevity and reliability of the power supply.

Package and Temperature Range:

The ADP1870ACPZ-0.3-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring stable performance under varying environmental conditions.

Applications:

This versatile controller is suitable for a variety of applications, including:

  • Point of Load (POL) power supplies
  • Communications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial and instrumentation systems

Ordering Information:

The product is available with the ordering part number ADP1870ACPZ-0.3-R7, ensuring that you receive the genuine component with the quality and performance expected from Analog Devices Inc. For detailed specifications, application notes, and additional resources, please refer to the manufacturer's official documentation or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess